Switchcraft, Inc. Industrial Circular, Plug, 10Pos, Panel; Product Range Switchcraft/conxall W7880-10PG-300

Description
INDUSTRIAL CIRCULAR, PLUG, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:BrassRoHS Compliant: Yes
Description
INDUSTRIAL CIRCULAR, PLUG, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:BrassRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 10Pos, Panel; Product Range Switchcraft/conxall - 14AC6112 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 10Pos, Panel; Product Range Switchcraft/conxall
14AC6112
Industrial Circular, Plug, 10Pos, Panel; Product Range Switchcraft/conxall 14AC6112
INDUSTRIAL CIRCULAR, PLUG, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:BrassRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6112
Product Name Industrial Circular, Plug, 10Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products