Switchcraft, Inc. Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall W6C80-6PG-528

Description
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall - 01AC0377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
01AC0377
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall 01AC0377
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC0377
Product Name Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products