Switchcraft, Inc. Industrial Circular, Plug, 9Pos, Cable; Product Range Switchcraft/conxall W6882-9PG-522

Description
INDUSTRIAL CIRCULAR, PLUG, 9POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Material:Brass RoHS Compliant: Yes
Description
INDUSTRIAL CIRCULAR, PLUG, 9POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 9Pos, Cable; Product Range Switchcraft/conxall - 14AC7673 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 9Pos, Cable; Product Range Switchcraft/conxall
14AC7673
Industrial Circular, Plug, 9Pos, Cable; Product Range Switchcraft/conxall 14AC7673
INDUSTRIAL CIRCULAR, PLUG, 9POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 9POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC7673
Product Name Industrial Circular, Plug, 9Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MIL-DTL-83723 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details