Switchcraft, Inc. Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall W6882-10PG-522

Description
INDUSTRIAL CIRCULAR, PLUG, 10POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes
Description
INDUSTRIAL CIRCULAR, PLUG, 10POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall - 14AC7670 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall
14AC7670
Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall 14AC7670
INDUSTRIAL CIRCULAR, PLUG, 10POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 10POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC7670
Product Name Industrial Circular, Plug, 10Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2439-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers