Switchcraft, Inc. Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall W6880-9SG-522

Description
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall - 14AC6110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall
14AC6110
Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall 14AC6110
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6110
Product Name Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-014-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug socket - MSSD-C-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details