Switchcraft, Inc. Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall W4292-10PG-300

Description
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall - 42AH0324 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
42AH0324
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall 42AH0324
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0324
Product Name Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 1920-1881-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers