Switchcraft, Inc. Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall W4291-11SG-300

Description
CIRCULAR CONNECTOR, 11POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 11POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall - 42AH0318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
42AH0318
Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall 42AH0318
CIRCULAR CONNECTOR, 11POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 11POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0318
Product Name Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1214 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-3239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers