Switchcraft, Inc. Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall W4291-10SG-3ES

Description
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall - 42AH0313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
42AH0313
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall 42AH0313
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0313
Product Name Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details