Switchcraft, Inc. Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall W4291-10SG-300

Description
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall - 42AH0314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
42AH0314
Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall 42AH0314
CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0314
Product Name Circular Connector, 10Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
 - ALBKF12-FMBR4-S0 - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers