Switchcraft, Inc. Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W4281-12SG-3ES

Description
12P SKT PANEL MT CONN PCB, MULTI-CONX
Request a Quote Datasheet
Description
12P SKT PANEL MT CONN PCB, MULTI-CONX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W4281-12SG-3ES - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W4281-12SG-3ES
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W4281-12SG-3ES
12P SKT PANEL MT CONN PCB, MULTI-CONX

12P SKT PANEL MT CONN PCB, MULTI-CONX

Buy Now
Circular Connector Assemblies - 468-W4281-12SG-3ES-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W4281-12SG-3ES-ND
Circular Connector Assemblies 468-W4281-12SG-3ES-ND
12 Position Circular Connector Receptacle, Female Sockets Solder

12 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, 12Pos, Rcpt, Pcb; Product Range Switchcraft/conxall - 42AH0297 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
42AH0297
Circular Connector, 12Pos, Rcpt, Pcb; Product Range Switchcraft/conxall 42AH0297
CIRCULAR CONNECTOR, 12POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number W4281-12SG-3ES 468-W4281-12SG-3ES-ND 42AH0297
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Connector, 12Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details