Switchcraft, Inc. Circular Connector, 12Pos, Rcpt, Crimp; Product Range Switchcraft/conxall W4280-12PG-300

Description
CIRCULAR CONNECTOR, 12POS, RCPT, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 12POS, RCPT, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 12Pos, Rcpt, Crimp; Product Range Switchcraft/conxall - 42AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Rcpt, Crimp; Product Range Switchcraft/conxall
42AH0285
Circular Connector, 12Pos, Rcpt, Crimp; Product Range Switchcraft/conxall 42AH0285
CIRCULAR CONNECTOR, 12POS, RCPT, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, RCPT, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0285
Product Name Circular Connector, 12Pos, Rcpt, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details