Switchcraft, Inc. Circular Connector Assemblies W3282-12SG-535

Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W3282-12SG-535-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W3282-12SG-535-ND
Circular Connector Assemblies 468-W3282-12SG-535-ND
12 Position Circular Connector Plug, Female Sockets Solder Cup

12 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W3282-12SG-535 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W3282-12SG-535
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W3282-12SG-535
12P SKT CBL END CIRC CONN SLDR,MULTI-CONX

12P SKT CBL END CIRC CONN SLDR,MULTI-CONX

Buy Now
Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall - 42AH0280 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall
42AH0280
Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall 42AH0280
CIRCULAR CONNECTOR, 12POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W3282-12SG-535-ND W3282-12SG-535 42AH0280
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers