Switchcraft, Inc. Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall W3282-12PG-528

Description
CIRCULAR CONNECTOR, 12POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 12POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall - 42AH0266 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall
42AH0266
Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall 42AH0266
CIRCULAR CONNECTOR, 12POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0266
Product Name Circular Connector, 12Pos, Plug, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details