Switchcraft, Inc. Circular Connector Assemblies W3280-12PG-535

Description
12 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W3280-12PG-535-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W3280-12PG-535-ND
Circular Connector Assemblies 468-W3280-12PG-535-ND
12 Position Circular Connector Plug, Male Pins Crimp

12 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W3280-12PG-535 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W3280-12PG-535
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W3280-12PG-535
12P PIN CBL END CIRC CONN CRMP,MULTI-CONX

12P PIN CBL END CIRC CONN CRMP,MULTI-CONX

Buy Now
Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall - 42AH0196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall
42AH0196
Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall 42AH0196
CIRCULAR CONNECTOR, 12POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W3280-12PG-535-ND W3280-12PG-535 42AH0196
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data