Switchcraft, Inc. Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall W3280-12PG-321

Description
CIRCULAR CONNECTOR, 12POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 12POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall - 42AH0187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall
42AH0187
Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall 42AH0187
CIRCULAR CONNECTOR, 12POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0187
Product Name Circular Connector, 12Pos, Plug, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details