Switchcraft, Inc. Circular Connector, 10Pos, Plug, Crimp; Product Range Switchcraft/conxall W3280-10PG-3DC

Description
CIRCULAR CONNECTOR, 10POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 10POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 10Pos, Plug, Crimp; Product Range Switchcraft/conxall - 42AH0137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Plug, Crimp; Product Range Switchcraft/conxall
42AH0137
Circular Connector, 10Pos, Plug, Crimp; Product Range Switchcraft/conxall 42AH0137
CIRCULAR CONNECTOR, 10POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, PLUG, CRIMP; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0137
Product Name Circular Connector, 10Pos, Plug, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details