Switchcraft, Inc. Circular Connector Assemblies W18982-7PG-P-518

Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W18982-7PG-P-518-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W18982-7PG-P-518-ND
Circular Connector Assemblies 468-W18982-7PG-P-518-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall - 92AH7468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall
92AH7468
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall 92AH7468
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-W18982-7PG-P-518-ND 92AH7468
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details