Switchcraft, Inc. Circular Connector Assemblies W18980-7PG-P-522

Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W18980-7PG-P-522-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W18980-7PG-P-522-ND
Circular Connector Assemblies 468-W18980-7PG-P-522-ND
7 Position Circular Connector Receptacle, Male Pins Crimp

7 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall - 92AH7461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall
92AH7461
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall 92AH7461
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-W18980-7PG-P-522-ND 92AH7461
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers