The Circular Connector, Rcpt, 5Pos, Cable, part number 92AH7457, is part of the Micro-Con-X Insta-Click series designed for harsh environments. It features a 5-position configuration with crimp pin contacts and a bayonet coupling style. The connector is rated for a voltage of 300 V AC/DC and can handle a maximum current of 7.5A for #20 contacts. It has an operating temperature range of -40°C to +85°C and is sealed to IP68 when used with molded cable assemblies, ensuring high water resistance. The connector is constructed from thermoplastic materials and includes gold-plated copper alloy contacts. It is suitable for applications requiring durability and reliability in challenging conditions.
5 Position Circular Connector Receptacle, Male Pins Crimp
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 468-W18980-5PG-P-522-ND | 92AH7457 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 5Pos, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |