Switchcraft, Inc. Circular Connector Assemblies W18980-5PG-P-518

Description
5 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W18980-5PG-P-518-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W18980-5PG-P-518-ND
Circular Connector Assemblies 468-W18980-5PG-P-518-ND
5 Position Circular Connector Receptacle, Male Pins Crimp

5 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 5Pos, Cable; Product Range Switchcraft/conxall - 92AH7456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Switchcraft/conxall
92AH7456
Circular Connector, Rcpt, 5Pos, Cable; Product Range Switchcraft/conxall 92AH7456
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-W18980-5PG-P-518-ND 92AH7456
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 5Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314103-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details