5 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 468-W17984-5PG-P-300-ND | 92AH7409 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |