Switchcraft, Inc. Circular Connector Assemblies W17980-7PG-P-300

Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W17980-7PG-P-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W17980-7PG-P-300-ND
Circular Connector Assemblies 468-W17980-7PG-P-300-ND
7 Position Circular Connector Receptacle, Male Pins Crimp

7 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall - 92AH7395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
92AH7395
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall 92AH7395
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-W17980-7PG-P-300-ND 92AH7395
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII connectors - QLC16054 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details