Switchcraft, Inc. Circular Connector Assemblies W17280-2SG-P-300

Description
2 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W17280-2SG-P-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W17280-2SG-P-300-ND
Circular Connector Assemblies 468-W17280-2SG-P-300-ND
2 Position Circular Connector Receptacle, Female Sockets Crimp

2 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall - 92AH7346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
92AH7346
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall 92AH7346
CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-W17280-2SG-P-300-ND 92AH7346
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511121 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers