Switchcraft, Inc. Circular Connector Assemblies W16982-7SG-P-518

Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W16982-7SG-P-518-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W16982-7SG-P-518-ND
Circular Connector Assemblies 468-W16982-7SG-P-518-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 7Pos, Cable; Product Range Switchcraft/conxall - 92AH7342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7Pos, Cable; Product Range Switchcraft/conxall
92AH7342
Circular Connector, Plug, 7Pos, Cable; Product Range Switchcraft/conxall 92AH7342
CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-W16982-7SG-P-518-ND 92AH7342
Product Name Circular Connector Assemblies Circular Connector, Plug, 7Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details