Switchcraft, Inc. Circular Connector Assemblies W16280-2SG-P-315

Description
2 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W16280-2SG-P-315-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W16280-2SG-P-315-ND
Circular Connector Assemblies 468-W16280-2SG-P-315-ND
2 Position Circular Connector Plug, Female Sockets Crimp

2 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 92AH7288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
92AH7288
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 92AH7288
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-W16280-2SG-P-315-ND 92AH7288
Product Name Circular Connector Assemblies Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data