Switchcraft, Inc. Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall W16280-2PG-P-315

Description
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 92AH7285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
92AH7285
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 92AH7285
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92AH7285
Product Name Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Circular Connector Contacts - 12341-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details