Switchcraft, Inc. Cable Assy, Mid Size Video Plug-Plug, 2 ; Connector Type A Switchcraft/conxall VMP2GYUHD

Description
CABLE ASSY, MID SIZE VIDEO PLUG-PLUG, 2 ; Connector Type A:Mid Size Video Plug; Connector Type B:Mid Size Video Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, MID SIZE VIDEO PLUG-PLUG, 2 ; Connector Type A:Mid Size Video Plug; Connector Type B:Mid Size Video Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mid Size Video Plug-Plug, 2 ; Connector Type A Switchcraft/conxall - 49AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mid Size Video Plug-Plug, 2 ; Connector Type A Switchcraft/conxall
49AC0911
Cable Assy, Mid Size Video Plug-Plug, 2 ; Connector Type A Switchcraft/conxall 49AC0911
CABLE ASSY, MID SIZE VIDEO PLUG-PLUG, 2 ; Connector Type A:Mid Size Video Plug; Connector Type B:Mid Size Video Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MID SIZE VIDEO PLUG-PLUG, 2 ; Connector Type A:Mid Size Video Plug; Connector Type B:Mid Size Video Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49AC0911
Product Name Cable Assy, Mid Size Video Plug-Plug, 2 ; Connector Type A Switchcraft/conxall
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
VGA Cables - 1828544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 65.62 ft (200 dm)
Connector Type Vga
View Details