Switchcraft, Inc. Video Cables (DVI, HDMI) - VMMP3Y VMMP3Y

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 933142-VMMP3Y Series: VMMP Features: Cable Assembly Micro-WECo Male to Micro-WECo Male 3.00' (914.40mm) Package: Bulk Family Name: VMMP3 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: SC3590, VMMP3Y-ND
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 933142-VMMP3Y Series: VMMP Features: Cable Assembly Micro-WECo Male to Micro-WECo Male 3.00' (914.40mm) Package: Bulk Family Name: VMMP3 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: SC3590, VMMP3Y-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - VMMP3Y - 933142-VMMP3Y - Win Source Electronics
Laguna Hills, CA, United States
Video Cables (DVI, HDMI) - VMMP3Y
933142-VMMP3Y
Video Cables (DVI, HDMI) - VMMP3Y 933142-VMMP3Y
Manufacturer: Switchcraft Inc. Win Source Part Number: 933142-VMMP3Y Series: VMMP Features: Cable Assembly Micro-WECo Male to Micro-WECo Male 3.00' (914.40mm) Package: Bulk Family Name: VMMP3 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: SC3590, VMMP3Y-ND

Manufacturer: Switchcraft Inc.
Win Source Part Number: 933142-VMMP3Y
Series: VMMP
Features: Cable Assembly Micro-WECo Male to Micro-WECo Male 3.00' (914.40mm)
Package: Bulk
Family Name: VMMP3
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Other Part Number: SC3590, VMMP3Y-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 933142-VMMP3Y
Product Name Video Cables (DVI, HDMI) - VMMP3Y
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers