Switchcraft, Inc. Audio & Video Connectors UJ2B

Description
DOUBLE OPEN CIRCUIT UNI JAX, RoHS
Request a Quote Datasheet
Description
DOUBLE OPEN CIRCUIT UNI JAX, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - UJ2B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
UJ2B
Audio & Video Connectors UJ2B
DOUBLE OPEN CIRCUIT UNI JAX, RoHS

DOUBLE OPEN CIRCUIT UNI JAX, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - UJ2B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
UJ2B
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks UJ2B
UNI JAX

UNI JAX

Buy Now
Audio Connectors - SC1874-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1874-ND
Audio Connectors SC1874-ND
"4.39mm (0.173"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"4.39mm (0.173"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Bantam, Jack, 3Way; Connector Type Switchcraft/conxall - 94F2921 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bantam, Jack, 3Way; Connector Type Switchcraft/conxall
94F2921
Connector, Bantam, Jack, 3Way; Connector Type Switchcraft/conxall 94F2921
CONNECTOR, BANTAM, JACK, 3WAY; Connector Type:Phone; No. of Contacts:3; Gender:Jack; Contact Termination:Solder; Contact Plating:Silver; Pin Size:4.49mm; Connector Mounting:Panel; Connector Body Material:Plastic; Pin Diameter:4.5mm RoHS Compliant: Yes

CONNECTOR, BANTAM, JACK, 3WAY; Connector Type:Phone; No. of Contacts:3; Gender:Jack; Contact Termination:Solder; Contact Plating:Silver; Pin Size:4.49mm; Connector Mounting:Panel; Connector Body Material:Plastic; Pin Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UJ2B UJ2B SC1874-ND 94F2921
Product Name Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Connector, Bantam, Jack, 3Way; Connector Type Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details