Switchcraft, Inc. Boxes, Enclosures, Racks - Patchbay, Jack Panels TTP96ASFNX

Description
Win Source Part Number: 1383392-TTP96ASFNX Category: Boxes, Enclosures, Racks>Patchbay, Jack Panels Series: TT96 Type: Audio Jack Panel Number of Positions: 96 Termination Style: Solder Connector Type: 0.173" Phone Jack Number of Rows: 2 Package: Bulk Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8537.10.9150 Mfr: Switchcraft Inc. Base Product Number: TTP96A Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1383392-TTP96ASFNX Category: Boxes, Enclosures, Racks>Patchbay, Jack Panels Series: TT96 Type: Audio Jack Panel Number of Positions: 96 Termination Style: Solder Connector Type: 0.173" Phone Jack Number of Rows: 2 Package: Bulk Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8537.10.9150 Mfr: Switchcraft Inc. Base Product Number: TTP96A Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Patchbay, Jack Panels - 1383392-TTP96ASFNX - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Patchbay, Jack Panels
1383392-TTP96ASFNX
Boxes, Enclosures, Racks - Patchbay, Jack Panels 1383392-TTP96ASFNX
Win Source Part Number: 1383392-TTP96ASFNX Category: Boxes, Enclosures, Racks>Patchbay, Jack Panels Series: TT96 Type: Audio Jack Panel Number of Positions: 96 Termination Style: Solder Connector Type: 0.173" Phone Jack Number of Rows: 2 Package: Bulk Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8537.10.9150 Mfr: Switchcraft Inc. Base Product Number: TTP96A Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1383392-TTP96ASFNX
Category: Boxes, Enclosures, Racks>Patchbay, Jack Panels
Series: TT96
Type: Audio Jack Panel
Number of Positions: 96
Termination Style: Solder
Connector Type: 0.173" Phone Jack
Number of Rows: 2
Package: Bulk
Standard Package: 1 pcs
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8537.10.9150
Mfr: Switchcraft Inc.
Base Product Number: TTP96A
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1383392-TTP96ASFNX
Product Name Boxes, Enclosures, Racks - Patchbay, Jack Panels
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details