Switchcraft, Inc. BANTAM (TT) DUAL PLUG TT263

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
BANTAM (TT) DUAL PLUG - TT263 - Conxall Corporation
Villa Park, IL, USA
BANTAM (TT) DUAL PLUG
TT263
BANTAM (TT) DUAL PLUG TT263
3 Conductor, Screw Terminals, Black Handle Miniature telephone twin plugs with two 2-conductor or two 3-conductor fingers, designed to mate with TT Twin-Jax®, TT-Jax®, and other phone jacks with a .176" inside diameter bushing and compatible tip and ring springs. Approximately 1/2 the size of standard phone plugs; yet retains uniformity, dependability of high-quality phone plugs. The phone plugs are exceptionally light, small and rugged. Plug fingers can easily be removed and replaced.

3 Conductor, Screw Terminals, Black Handle
Miniature telephone twin plugs with two 2-conductor or two 3-conductor fingers, designed to mate with TT Twin-Jax®, TT-Jax®, and other phone jacks with a .176" inside diameter bushing and compatible tip and ring springs. Approximately 1/2 the size of standard phone plugs; yet retains uniformity, dependability of high-quality phone plugs. The phone plugs are exceptionally light, small and rugged. Plug fingers can easily be removed and replaced.

Supplier's Site
Audio Connectors - TT263-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
TT263-ND
Audio Connectors TT263-ND
"4.39mm (0.173"") Phone Plug, Twin Stereo (3 Conductor, TRS) Connector Screw"

"4.39mm (0.173"") Phone Plug, Twin Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TT263 TT263 TT263-ND
Product Name BANTAM (TT) DUAL PLUG Audio Connectors
Connector Type Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details