Switchcraft, Inc. Bantam (TT) Plug TT253N

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
Bantam (TT) Plug - TT253N - Conxall Corporation
Villa Park, IL, USA
Bantam (TT) Plug
TT253N
Bantam (TT) Plug TT253N
3 Conductor Nickel Plated Plug, Screw Terminals, Black Handle Standard steel frame telephone plugs that comply with MIL specfications in 2 or 3 conductor versions.

3 Conductor Nickel Plated Plug, Screw Terminals, Black Handle
Standard steel frame telephone plugs that comply with MIL specfications in 2 or 3 conductor versions.

Supplier's Site
Audio Connectors - SC2576-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2576-ND
Audio Connectors SC2576-ND
"4.39mm (0.173"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

"4.39mm (0.173"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TT253N
Audio & Video Connectors TT253N
TT PHONE PLUG, RoHS

TT PHONE PLUG, RoHS

Buy Now
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 89K7631 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
89K7631
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 89K7631
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:4.4mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:4.4mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TT253N TT253N SC2576-ND TT253N 89K7631
Product Name Bantam (TT) Plug Audio Connectors Audio & Video Connectors Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Audio Plug 2.5Mm 3P Screened Schurter - 50H2469 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details