Switchcraft, Inc. Bantam (TT) Plug TT251

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
Bantam (TT) Plug - TT251 - Conxall Corporation
Villa Park, IL, USA
Bantam (TT) Plug
TT251
Bantam (TT) Plug TT251
2 Conductor, Screw Terminals, Black Handle Standard steel frame telephone plugs that comply with MIL specfications in 2 or 3 conductor versions.

2 Conductor, Screw Terminals, Black Handle
Standard steel frame telephone plugs that comply with MIL specfications in 2 or 3 conductor versions.

Supplier's Site
Singapore, Singapore
Electronic Connector
434-TT251
Electronic Connector 434-TT251
CONN PLUG MONO 4.39MM 2COND Product overview: TT251 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-TT251 can be used for catalog matching and distributor lookup.

CONN PLUG MONO 4.39MM 2COND Product overview: TT251 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-TT251 can be used for catalog matching and distributor lookup.

Supplier's Site
Barrel - Barrel - Audio Connectors - TT251 - 798521-TT251 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - TT251
798521-TT251
Barrel - Barrel - Audio Connectors - TT251 798521-TT251
Manufacturer: Switchcraft Inc. Win Source Part Number: 798521-TT251 Series: TT-Plug Packaging: Bulk Connector Type: Phone Plug Termination: Screw Contact Material: Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Handle, 1 Screw Contact Material - Plating: Natural Family Name: TT Industry Recognized Mating Diameter: 4.39mm (0.173") Actual Diameter: 0.173" (4.39mm) Mating Length/Depth: 0.780" (19.80mm) Categories: Connectors, Interconnects Signal Lines: Mono Body Color: Gold, Black Introduction Date: January 16, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 798521-TT251
Series: TT-Plug
Packaging: Bulk
Connector Type: Phone Plug
Termination: Screw
Contact Material: Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Mounting: Free Hanging (In-Line)
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Handle, 1 Screw
Contact Material - Plating: Natural
Family Name: TT
Industry Recognized Mating Diameter: 4.39mm (0.173")
Actual Diameter: 0.173" (4.39mm)
Mating Length/Depth: 0.780" (19.80mm)
Categories: Connectors, Interconnects
Signal Lines: Mono
Body Color: Gold, Black
Introduction Date: January 16, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tt Phone Plug, Rohs / Swc Switchcraft/conxall - 98F1346 - Newark, An Avnet Company
Chicago, IL, United States
Tt Phone Plug, Rohs / Swc Switchcraft/conxall
98F1346
Tt Phone Plug, Rohs / Swc Switchcraft/conxall 98F1346
TT PHONE PLUG, RoHS / SWC

TT PHONE PLUG, RoHS / SWC

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TT251 TT251 434-TT251 798521-TT251 98F1346
Product Name Bantam (TT) Plug Electronic Connector Barrel - Barrel - Audio Connectors - TT251 Tt Phone Plug, Rohs / Swc Switchcraft/conxall
Connector Type Audio / Video Audio / Video Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details