Switchcraft, Inc. Circular Connector Assemblies TS2P9F26

Description
9 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2624-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2624-ND
Circular Connector Assemblies SC2624-ND
9 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall - 15AC2068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall
15AC2068
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall 15AC2068
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2624-ND 15AC2068
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details