Switchcraft, Inc. Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall TS2P9F26-B

Description
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall - 15AC2069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall
15AC2069
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall 15AC2069
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC2069
Product Name Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Circular Connector Assemblies - 1920-CNF12-R5SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details