Switchcraft, Inc. Circular Connector Assemblies TS2P8M26-BP

Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3761-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3761-ND
Circular Connector Assemblies SC3761-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall - 74AC7891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
74AC7891
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall 74AC7891
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Dura-Twist TS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Dura-Twist TS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC3761-ND 74AC7891
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PwrBlade ® - 51915-049LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers