8 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Dura-Twist TS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC3792-ND | 74AC7890 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 30 volts |