Switchcraft, Inc. Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall TS2P8F26-B

Description
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall - 15AC2065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
15AC2065
Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall 15AC2065
CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 8POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC2065
Product Name Circular Conn, Receptacle, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers