Switchcraft, Inc. Circular Connector Assemblies TS2P7M26

Description
7 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2623-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2623-ND
Circular Connector Assemblies SC2623-ND
7 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

7 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 7Pos, Panel; Product Range Switchcraft/conxall - 15AC2062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 7Pos, Panel; Product Range Switchcraft/conxall
15AC2062
Circular Conn, Receptacle, 7Pos, Panel; Product Range Switchcraft/conxall 15AC2062
CIRCULAR CONN, RECEPTACLE, 7POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 7POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2623-ND 15AC2062
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 7Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data