Switchcraft, Inc. Circular Connector Assemblies TS2P7M26-BP

Description
7 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3759-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3759-ND
Circular Connector Assemblies SC3759-ND
7 Position Circular Connector Receptacle, Male Pins Solder

7 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall - 74AC7887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
74AC7887
Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall 74AC7887
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Dura-Twist TS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Dura-Twist TS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC3759-ND 74AC7887
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details