7-26 F S/C PANEL R-M TS2, ROHS
CIRCULAR CONN, RECEPTACLE, 7POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 137-TS2P7F26-B-ND | 15AC2061 |
| Product Name | Circular Connector Assemblies | Circular Conn, Receptacle, 7Pos, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 30 volts | |
| Current Rating | 2.5 amps |