3 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:Dura-Twist TS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC3783-ND | 74AC7872 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |