Switchcraft, Inc. Circular Connector Assemblies TS2P3M20-BP

Description
3 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3751-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3751-ND
Circular Connector Assemblies SC3751-ND
3 Position Circular Connector Receptacle, Male Pins Solder

3 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall - 74AC7871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall
74AC7871
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall 74AC7871
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:Dura-Twist TS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:Dura-Twist TS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC3751-ND 74AC7871
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A3208-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers