Switchcraft, Inc. Circular Connectors - TS2P2M20 TS2P2M20

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094774-TS2P2M20 Packaging: Bulk Number of Positions: 2 Features: Shielded Connector Type: Receptacle, Male Pins Termination: Crimp or Solder Cup Fastening Type: Threaded Contact Finish: Gold Voltage Rating: 125VAC/DC Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Rear Side Nut Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094774-TS2P2M20 Packaging: Bulk Number of Positions: 2 Features: Shielded Connector Type: Receptacle, Male Pins Termination: Crimp or Solder Cup Fastening Type: Threaded Contact Finish: Gold Voltage Rating: 125VAC/DC Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Rear Side Nut Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - TS2P2M20 - 1094774-TS2P2M20 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - TS2P2M20
1094774-TS2P2M20
Circular Connectors - TS2P2M20 1094774-TS2P2M20
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094774-TS2P2M20 Packaging: Bulk Number of Positions: 2 Features: Shielded Connector Type: Receptacle, Male Pins Termination: Crimp or Solder Cup Fastening Type: Threaded Contact Finish: Gold Voltage Rating: 125VAC/DC Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Rear Side Nut Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094774-TS2P2M20
Packaging: Bulk
Number of Positions: 2
Features: Shielded
Connector Type: Receptacle, Male Pins
Termination: Crimp or Solder Cup
Fastening Type: Threaded
Contact Finish: Gold
Voltage Rating: 125VAC/DC
Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Panel Mount, Bulkhead - Rear Side Nut
Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector Assemblies - SC2615-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2615-ND
Circular Connector Assemblies SC2615-ND
2 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

2 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall - 15AC2042 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall
15AC2042
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall 15AC2042
CIRCULAR CONN, RECEPTACLE, 2POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 2POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1094774-TS2P2M20 SC2615-ND 15AC2042
Product Name Circular Connectors - TS2P2M20 Circular Connector Assemblies Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp or Solder Cup
Mounting Panel Mount, Bulkhead - Rear Side Nut Panel Mount
Unlock Full Specs
to access all available technical data