Switchcraft, Inc. Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall TS2P2M20-B

Description
CIRCULAR CONN, RECEPTACLE, 2POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 2POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall - 15AC2043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall
15AC2043
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall 15AC2043
CIRCULAR CONN, RECEPTACLE, 2POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 2POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC2043
Product Name Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products