Switchcraft, Inc. Circular Connectors - TS2P2F20 TS2P2F20

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 793955-TS2P2F20 Series: Dura-Twist, TS Packaging: Bulk Number of Positions: 2 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Cup Fastening Type: Threaded Contact Finish: Gold Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Rear Side Nut Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Family Name: TS2 Categories: Connectors, Interconnects Voltage Rating DC: 125VAC/DC ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 793955-TS2P2F20 Series: Dura-Twist, TS Packaging: Bulk Number of Positions: 2 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Cup Fastening Type: Threaded Contact Finish: Gold Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Rear Side Nut Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Family Name: TS2 Categories: Connectors, Interconnects Voltage Rating DC: 125VAC/DC ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - TS2P2F20 - 793955-TS2P2F20 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - TS2P2F20
793955-TS2P2F20
Circular Connectors - TS2P2F20 793955-TS2P2F20
Manufacturer: Switchcraft Inc. Win Source Part Number: 793955-TS2P2F20 Series: Dura-Twist, TS Packaging: Bulk Number of Positions: 2 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Cup Fastening Type: Threaded Contact Finish: Gold Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount, Bulkhead - Rear Side Nut Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Family Name: TS2 Categories: Connectors, Interconnects Voltage Rating DC: 125VAC/DC ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 793955-TS2P2F20
Series: Dura-Twist, TS
Packaging: Bulk
Number of Positions: 2
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Crimp or Solder Cup
Fastening Type: Threaded
Contact Finish: Gold
Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Panel Mount, Bulkhead - Rear Side Nut
Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless
Family Name: TS2
Categories: Connectors, Interconnects
Voltage Rating DC: 125VAC/DC
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-TS2P2F20
Electronic Connector 329-TS2P2F20
Conn Circular SKT 2 POS Solder Cup ST Panel Mount 2 Terminal 1 Port Bulk Product overview: TS2P2F20 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TS2P2F20 can be used for catalog matching and distributor lookup.

Conn Circular SKT 2 POS Solder Cup ST Panel Mount 2 Terminal 1 Port Bulk Product overview: TS2P2F20 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TS2P2F20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - SC2614-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2614-ND
Circular Connector Assemblies SC2614-ND
2 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall - 15AC2040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall
15AC2040
Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall 15AC2040
CIRCULAR CONN, RECEPTACLE, 2POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 2POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 793955-TS2P2F20 329-TS2P2F20 SC2614-ND 15AC2040
Product Name Circular Connectors - TS2P2F20 Electronic Connector Circular Connector Assemblies Circular Conn, Receptacle, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp or Solder Cup
Mounting Panel Mount, Bulkhead - Rear Side Nut Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products