Switchcraft, Inc. Circular Connector Assemblies TS2L7M26C

Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet
Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 137-TS2L7M26C-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
137-TS2L7M26C-ND
Circular Connector Assemblies 137-TS2L7M26C-ND
DURA-TWIST THREADED LOCKING CONN

DURA-TWIST THREADED LOCKING CONN

Buy Now Datasheet
Circular Conn, Receptacle, 7Pos, Cable; Product Range Switchcraft/conxall - 15AC2027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 7Pos, Cable; Product Range Switchcraft/conxall
15AC2027
Circular Conn, Receptacle, 7Pos, Cable; Product Range Switchcraft/conxall 15AC2027
CIRCULAR CONN, RECEPTACLE, 7POS, CABLE; Product Range:TS2L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 7POS, CABLE; Product Range:TS2L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-TS2L7M26C-ND 15AC2027
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 7Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers