Switchcraft, Inc. Electronic Connector TS2L3F20C

Description
Conn Circular SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port Bulk Product overview: TS2L3F20C from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TS2L3F20C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port Bulk Product overview: TS2L3F20C from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TS2L3F20C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-TS2L3F20C
Electronic Connector 329-TS2L3F20C
Conn Circular SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port Bulk Product overview: TS2L3F20C from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TS2L3F20C can be used for catalog matching and distributor lookup.

Conn Circular SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port Bulk Product overview: TS2L3F20C from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TS2L3F20C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - SC2608-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2608-ND
Circular Connector Assemblies SC2608-ND
3 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connectors - TS2L3F20C - 1094772-TS2L3F20C - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - TS2L3F20C
1094772-TS2L3F20C
Circular Connectors - TS2L3F20C 1094772-TS2L3F20C
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094772-TS2L3F20C Packaging: Bulk Number of Positions: 3 Features: Backshell, Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Cup Fastening Type: Threaded Contact Finish: Gold Voltage Rating: 125VAC/DC Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Free Hanging (In-Line) Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094772-TS2L3F20C
Packaging: Bulk
Number of Positions: 3
Features: Backshell, Shielded
Connector Type: Receptacle, Female Sockets
Termination: Crimp or Solder Cup
Fastening Type: Threaded
Contact Finish: Gold
Voltage Rating: 125VAC/DC
Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Conn, Receptacle, 3Pos, Cable; Product Range Switchcraft/conxall - 15AC2000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 3Pos, Cable; Product Range Switchcraft/conxall
15AC2000
Circular Conn, Receptacle, 3Pos, Cable; Product Range Switchcraft/conxall 15AC2000
CIRCULAR CONN, RECEPTACLE, 3POS, CABLE; Product Range:TS2L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 3POS, CABLE; Product Range:TS2L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-TS2L3F20C SC2608-ND 1094772-TS2L3F20C 15AC2000
Product Name Electronic Connector Circular Connector Assemblies Circular Connectors - TS2L3F20C Circular Conn, Receptacle, 3Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details