Switchcraft, Inc. Circular Connector Assemblies TS2L2M20B

Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet
Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 137-TS2L2M20B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
137-TS2L2M20B-ND
Circular Connector Assemblies 137-TS2L2M20B-ND
DURA-TWIST THREADED LOCKING CONN

DURA-TWIST THREADED LOCKING CONN

Buy Now Datasheet
Circular Conn, Receptacle, 2Pos, Cable; Product Range Switchcraft/conxall - 15AC1996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 2Pos, Cable; Product Range Switchcraft/conxall
15AC1996
Circular Conn, Receptacle, 2Pos, Cable; Product Range Switchcraft/conxall 15AC1996
CIRCULAR CONN, RECEPTACLE, 2POS, CABLE; Product Range:TS2L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 2POS, CABLE; Product Range:TS2L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-TS2L2M20B-ND 15AC1996
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers