Switchcraft, Inc. Circular Connector Assemblies TS2C8M26B

Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet
Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 137-TS2C8M26B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
137-TS2C8M26B-ND
Circular Connector Assemblies 137-TS2C8M26B-ND
DURA-TWIST THREADED LOCKING CONN

DURA-TWIST THREADED LOCKING CONN

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall - 15AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
15AC1984
Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall 15AC1984
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:TS2C Dura-Twist Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:TS2C Dura-Twist Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-TS2C8M26B-ND 15AC1984
Product Name Circular Connector Assemblies Circular Conn, Plug, 8Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data